Philips 74LVC245ABQ
- 收藏
- 对比
74LVC245ABQ
1891-74LVC245ABQ
无类别的
--
大陆
立即发货

IC, TXRX, OCTAL, 3ST, DHVQFN20, Logic Family / Base Number:74LVC245, Logic Device Type:Transceiver, Non Inverting, Logic Case Style:DHVQFN, No. of Pins:20Pins, Supply Voltage Min:1.2V, Supply Voltage Max:3.6V, Logic IC Family:74LVC, RoHS Compliant
1最小包装量--
添加到询价列表







哦! 它是空的。