Philips Semiconductors 2N5484
- 收藏
- 对比
2N5484详情
Philips Semiconductors 2N5484重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Rohs Code
无
Part Life Cycle Code
Transferred
Ihs Manufacturer
飞利浦半导体
Operating Temperature-Max
150 °C
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.31 W
2N5484拓展信息
North American Philips Discrete Products Div
Philips Semiconductors
Philips Semiconductors
Philips Semiconductors
Philips Semiconductors
North American Philips Discrete Products Div
Philips Semiconductors
North American Philips Discrete Products Div
North American Philips Discrete Products Div
Philips Semiconductors








哦! 它是空的。