Philips Semicons BSV91
- 收藏
- 对比
BSV91
1891-BSV91
集成电路(IC)
--
大陆
立即发货

BSV91 datasheet pdf and Integrated Circuits (ICs) product details from Philips Semicons stock available at utmel
1最小包装量--
BSV91详情
Philips Semicons BSV91重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
晶体管元件材料
SILICON
Manufacturer Part Number
BSV91
Part Life Cycle Code
Obsolete
Ihs Manufacturer
BANEASA S A
Part Package Code
BCY
Package Description
CYLINDRICAL, O-MBCY-W3
Risk Rank
5.84
Number of Elements
1
Package Body Material
METAL
Package Shape
ROUND
Package Style
CYLINDRICAL
HTS代码
8541.21.00.95
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
引脚数量
3
JESD-30代码
O-MBCY-W3
资历状况
不合格
配置
SINGLE
晶体管应用
SWITCHING
BSV91拓展信息
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons







哦! 它是空的。