Philips Semicons NE5504N
- 收藏
- 对比
NE5504N
1891-NE5504N
集成电路(IC)
--
大陆
立即发货

NE5504N datasheet pdf and Integrated Circuits (ICs) product details from Philips Semicons stock available at utmel
1最小包装量--
NE5504N详情
Philips Semicons NE5504N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
16
晶体管元件材料
SILICON
Manufacturer Part Number
NE5504N
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SIGNETICS CORP
Package Description
IN-LINE, R-PDIP-T16
Risk Rank
5.84
Number of Elements
7
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
ECCN 代码
EAR99
HTS代码
8541.29.00.95
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PDIP-T16
资历状况
不合格
配置
COMPLEX
晶体管应用
SWITCHING
极性/通道类型
NPN
集电极电流-最大值(IC)
0.5 A
最小直流增益(hFE)
1000
NE5504N拓展信息
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons







哦! 它是空的。