Philips Semicons NE570F
- 收藏
- 对比
NE570F
1891-NE570F
集成电路(IC)
--
大陆
立即发货

NE570F datasheet pdf and Integrated Circuits (ICs) product details from Philips Semicons stock available at utmel
1最小包装量--
NE570F详情
Philips Semicons NE570F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
16
Manufacturer Part Number
NE570F
Part Life Cycle Code
Obsolete
Ihs Manufacturer
飞利浦组件
Package Description
,
Risk Rank
5.66
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Package Shape
RECTANGULAR
Package Style
IN-LINE
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-CDIP-T16
资历状况
不合格
温度等级
COMMERCIAL
通信IC类型
电信电路
NE570F拓展信息
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons







哦! 它是空的。