Philips Semicons NE591
- 收藏
- 对比
NE591
1891-NE591
集成电路(IC)
--
大陆
立即发货

NE591 datasheet pdf and Integrated Circuits (ICs) product details from Philips Semicons stock available at utmel
1最小包装量--
NE591详情
Philips Semicons NE591重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
18
Manufacturer Part Number
NE591
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SIGNETICS CORP
Package Description
,
Risk Rank
5.84
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Package Shape
RECTANGULAR
Package Style
IN-LINE
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-CDIP-T18
资历状况
不合格
接口IC类型
基于锁存器的外设驱动器
NE591拓展信息
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons







哦! 它是空的。