Philips Semicons UA79M24CU
- 收藏
- 对比
UA79M24CU详情
Philips Semicons UA79M24CU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Package Style
FLANGE MOUNT
Package Shape
RECTANGULAR
Package Body Material
PLASTIC/EPOXY
Risk Rank
5.71
Package Description
,
Ihs Manufacturer
SIGNETICS CORP
Part Life Cycle Code
Obsolete
Manufacturer Part Number
UA79M24CU
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PSFM-T3
资历状况
不合格
调节器类型
固定负极单输出标准稳压器
UA79M24CU拓展信息
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons
Philips Semicons








哦! 它是空的。