Phoenix Contact 1417703
- 收藏
- 对比
1417703
1894-1417703
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables SAC-3P- 0,6- PUR/M 8SIFS
1最小包装量--
1417703详情
Phoenix Contact 1417703重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Jacket Material
Polyurethane (PUR)
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.626466 oz
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
知识产权评级
IP65, IP67
1417703拓展信息







哦! 它是空的。