Phoenix Contact 1693924
- 收藏
- 对比
1693924
1894-1693924
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables SAC-5P-M12MS/ 0,6- PUR/M12FR VW
1最小包装量--
1693924详情
Phoenix Contact 1693924重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Coding
A编码
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
SAC-5P-M12MS/_0,6-PUR/M12FR__VW SAC5PM12MS06PURM12FRVW
Unit Weight
1.499143 oz
Permitted cable outer temperature after assembling without vibration
-50 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-40 - 105
Material of contact surface
Au
1693924拓展信息







哦! 它是空的。