Phoenix Contact AGK 10-PTPOWER BU
- 收藏
- 对比
AGK 10-PTPOWER BU
1894-AGK 10-PTPOWER BU
无类别的
--
大陆
立即发货

Pick-off terminal block - For use with PTPOWER 50 - 95 - 150 - and 185 Power-Turn high-current terminal blocks - nom. voltage: 1500 V - nominal current: 57 A - connection method: Push-in connection - number of connections: 2 - cross section: 0.5 mm² - 16 mm² - AWG: 20 - 6 - width: 18.5 mm - height: 34.7 mm - color: blue - mounting type: on base element
1最小包装量--
添加到询价列表







哦! 它是空的。