Phoenix Contact AXL F DO4/3 AC 1F
- 收藏
- 对比
AXL F DO4/3 AC 1F
1894-AXL F DO4/3 AC 1F
无类别的
--
大陆
立即发货

Axioline F - Digital output module - Digital outputs: 4 (Triac outputs with zero voltage switch) - 230 V AC - 2 A AC - connection method: 3-wire - transmission speed in the local bus: 100 Mbps - degree of protection: IP20 - including bus base module and Axioline F connectors
1最小包装量--
添加到询价列表







哦! 它是空的。