Phoenix Contact BC-500X18- 3 GY
- 收藏
- 对比
BC-500X18- 3 GY
1894-BC-500X18- 3 GY
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 24 A Nom. voltage: 400 V Pitch: 5 mm Number of positions: 3 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 0 A Color: signal grey The article can be aligned to create different nos. of positions!
1最小包装量--
添加到询价列表







哦! 它是空的。