Phoenix Contact BTP 3 5
- 收藏
- 对比
BTP 3 5
1894-BTP 3 5
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 690 V - nominal current: 32 A - connection method: Push-in connection - number of connections: 4 - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - width: 10 mm - color: black - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。