Phoenix Contact FFKDSA1/V-3 81-17
- 收藏
- 对比
FFKDSA1/V-3 81-17
1894-FFKDSA1/V-3 81-17
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 12 A - rated voltage (III/2): 160 V - nominal cross section: 1 mm² - pitch: 3.81 mm - number of positions: 17 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 90 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 3.4 mm
1最小包装量--
添加到询价列表







哦! 它是空的。