Phoenix Contact FRONT 4-H-7 62-4
- 收藏
- 对比
FRONT 4-H-7 62-4
1894-FRONT 4-H-7 62-4
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 32 A - rated voltage (III/2): 630 V - nominal cross section: 4 mm² - pitch: 7.62 mm - number of positions: 4 - connection method: Front screw connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。