Phoenix Contact KDS10/SO- 9 NZ
- 收藏
- 对比
KDS10/SO- 9 NZ
1894-KDS10/SO- 9 NZ
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 76 A Nom. voltage: 320 V Pitch: 10 mm Number of positions: 9 Connection method: Screw connection Mounting: Wave soldering Conductor/PCB connection direction: 0 A
1最小包装量--
添加到询价列表







哦! 它是空的。