MDSTB 2 5/18-G1
MDSTB 2 5/18-G1

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact MDSTB 2 5/18-G1

  • 收藏
  • 对比

型号

MDSTB 2 5/18-G1

utmel 编号

1894-MDSTB 2 5/18-G1

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

PCB headers - nominal current: 10 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 18 - pitch: 5 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.5 mm - In combination with MVSTB or FKCV plug components - both an MVSTBW (or FKCVW) and an MVSTBR plug (or FKCVR) must be used. Combination with TMSTBP plug components is not possible!

起订量

1最小包装量--

添加到询价列表
MDSTB 2 5/18-G1
MDSTB 2 5/18-G1 Phoenix Contact PCB headers - nominal current: 10 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 18 - pitch: 5 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.5 mm - In combination with MVSTB or FKCV plug components - both an MVSTBW (or FKCVW) and an MVSTBR plug (or FKCVR) must be used. Combination with TMSTBP plug components is not possible!

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

MDSTB 2 5/18-G1详情

Phoenix Contact MDSTB 2 5/18-G1重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

MDSTB 2 5/18-G1拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS