Phoenix Contact MDSTBVA 2,5/ 3-GL
- 收藏
- 对比
MDSTBVA 2,5/ 3-GL
1894-MDSTBVA 2,5/ 3-GL
无类别的
--
大陆
立即发货

Header Nominal current: 10 A Rated voltage (III/2): 320 V Number of positions: 3 Pitch: 5 mm Color: green Contact surface: Tin Mounting: Soldering The article can be aligned to create different nos. of positions! In combination with MVSTB or FKCV plug components both an MVSTBW (or FKCVW) and an MVSTBR plug (or FKCVR) must be used. Combination with TMSTBP plug components is not possible!
1最小包装量--
添加到询价列表







哦! 它是空的。