Phoenix Contact MKDS 5/10-6 35
- 收藏
- 对比
MKDS 5/10-6 35
1894-MKDS 5/10-6 35
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 32 A - rated voltage (III/2): 630 V - nominal cross section: 4 mm² - pitch: 6.35 mm - number of positions: 10 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 5.1 mm
1最小包装量--
添加到询价列表







哦! 它是空的。