Phoenix Contact MKDSP 25/ 7-15 00-F
- 收藏
- 对比
MKDSP 25/ 7-15 00-F
1894-MKDSP 25/ 7-15 00-F
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 125 A - rated voltage (III/2): 1000 V - nominal cross section: 35 mm² - pitch: 15 mm - number of positions: 7 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 4.5 mm. Avoid placing permanent mechanical loads on the terminal
1最小包装量--
添加到询价列表







哦! 它是空的。