Phoenix Contact MSB 2 5-FE-M
- 收藏
- 对比
MSB 2 5-FE-M
1894-MSB 2 5-FE-M
无类别的
--
大陆
立即发货

Mini feed-through terminal block - Mounting in conjunction with flange or securing pin terminal - nom. voltage: 800 V - nominal current: 24 A - connection method: Spring-cage connection - number of connections: 2 - cross section: 0.08 mm² - 4 mm² - AWG: 28 - 12 - width: 5.2 mm - height: 22 mm - color: black/yellow - mounting type: other
1最小包装量--
添加到询价列表







哦! 它是空的。