Phoenix Contact MSDBV 2 5-NS 35 YE
- 收藏
- 对比
MSDBV 2 5-NS 35 YE
1894-MSDBV 2 5-NS 35 YE
无类别的
--
大陆
立即发货

Mini feed-through terminal block - nom. voltage: 800 V - nominal current: 24 A - connection method: Spring-cage connection - number of connections: 4 - cross section: 0.08 mm² - 4 mm² - AWG: 28 - 12 - width: 10.4 mm - height: 22 mm - color: yellow - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。