Phoenix Contact MSTB 2,5/17-STF
- 收藏
- 对比
MSTB 2,5/17-STF
1894-MSTB 2,5/17-STF
无类别的
--
大陆
立即发货

Plug component nominal current: 12 A rated voltage (III/2): 320 V number of positions: 17 pitch: 5 mm connection method: Screw connection with tension sleeve Color: green Contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。