Phoenix Contact PC 16/ 5-ST-10 16
- 收藏
- 对比
PC 16/ 5-ST-10 16
1894-PC 16/ 5-ST-10 16
无类别的
--
大陆
立即发货

PCB connector - nominal current: 76 A - rated voltage (III/2): 1000 V - nominal cross section: 16 mm² - number of positions: 5 - pitch: 10.16 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Silver
1最小包装量--
添加到询价列表







哦! 它是空的。