Phoenix Contact PLH 16/ 5-10
- 收藏
- 对比
PLH 16/ 5-10
1894-PLH 16/ 5-10
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 76 A - rated voltage (III/2): 400 V - nominal cross section: 16 mm² - pitch: 10 mm - number of positions: 5 - connection method: Push-lock spring connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 4.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。