Phoenix Contact PPC 1 5/S/1-L GNYE
- 收藏
- 对比
PPC 1 5/S/1-L GNYE
1894-PPC 1 5/S/1-L GNYE
无类别的
--
大陆
立即发货

COMBI receptacle - nom. voltage: 500 V - nominal current: 17.5 A - connection method: Push-in connection - number of connections: 1 - number of positions: 1 - cross section: 0.14 mm² - 1.5 mm² - AWG: 26 - 14 - width: 3.5 mm - height: 17.8 mm - color: green-yellow
1最小包装量--
添加到询价列表







哦! 它是空的。