Phoenix Contact PP-H 1 5/S/13
- 收藏
- 对比
PP-H 1 5/S/13
1894-PP-H 1 5/S/13
无类别的
--
大陆
立即发货

Plug - nom. voltage: 500 V - nominal current: 17.5 A - connection method: Push-in connection - number of connections: 13 - number of positions: 13 - cross section: 0.14 mm² - 1.5 mm² - AWG: 26 - 14 - width: 45.5 mm - height: 31.3 mm - color: gray
1最小包装量--
添加到询价列表







哦! 它是空的。