Phoenix Contact PP-H 2 5/14
- 收藏
- 对比
PP-H 2 5/14
1894-PP-H 2 5/14
无类别的
--
大陆
立即发货

Plug - nom. voltage: 500 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 14 - number of positions: 14 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 72.8 mm - height: 40.2 mm - color: gray
1最小包装量--
添加到询价列表







哦! 它是空的。