Phoenix Contact PT 10 OG
- 收藏
- 对比
PT 10 OG
1894-PT 10 OG
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 1000 V - nominal current: 57 A - connection method: Push-in connection - number of connections: 2 - cross section: 0.5 mm² - 16 mm² - AWG: 20 - 6 - width: 10.2 mm - height: 49.5 mm - color: orange - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。