Phoenix Contact PT 2 5-QUATTRO-MT BU
- 收藏
- 对比
PT 2 5-QUATTRO-MT BU
1894-PT 2 5-QUATTRO-MT BU
无类别的
--
大陆
立即发货

Knife disconnect terminal block - nom. voltage: 400 V - nominal current: 20 A - connection method: Push-in connection - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - length: 84 mm - width: 5.2 mm - color: blue - mounting: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。