Phoenix Contact PT 4-WE/3
- 收藏
- 对比
PT 4-WE/3
1894-PT 4-WE/3
无类别的
--
大陆
立即发货

Panel feed-through terminal block - Minimum distance to other conductive surfaces: min 5 mm - nom. voltage: 500 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 6 - number of positions: 3 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 20.5 mm - height: 26.6 mm - color: gray - mounting type: Wall mounting
1最小包装量--
添加到询价列表







哦! 它是空的。