Phoenix Contact PT 6/1P OG
- 收藏
- 对比
PT 6/1P OG
1894-PT 6/1P OG
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 1000 V - nominal current: 41 A - connection method: Push-in / plug connection - number of connections: 2 - cross section: 0.5 mm² - 10 mm² - AWG: 20 - 8 - width: 8.2 mm - height: 42.2 mm - color: orange - mounting type: NS 35/15 - NS 35/7 5
1最小包装量--
添加到询价列表







哦! 它是空的。