Phoenix Contact PT 6-FSI/C-LED 48
- 收藏
- 对比
PT 6-FSI/C-LED 48
1894-PT 6-FSI/C-LED 48
无类别的
--
大陆
立即发货

Fuse modular terminal block - fuse type: Flat - connection method: Push-in connection - cross section: 0.5 mm²- 10 mm² - AWG: 20 - 8 - nominal current: 25 A - nom. voltage: 48 V - width: 8.2 mm - fuse type: Type C / max. 2.2 W - mounting type: NS 35/7 5 - NS 35/15 - color: black
1最小包装量--
添加到询价列表







哦! 它是空的。