Phoenix Contact PT 6-QUATTRO/2P-PE
- 收藏
- 对比
PT 6-QUATTRO/2P-PE
1894-PT 6-QUATTRO/2P-PE
无类别的
--
大陆
立即发货

Ground modular terminal block - connection method: Push-in / plug connection - number of connections: 4 - cross section: 0.5 mm² - 10 mm² - AWG: 20 - 8 - width: 8.2 mm - color: green-yellow - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。