Phoenix Contact PTFIX 12X2 5-NS15A BU
- 收藏
- 对比
PTFIX 12X2 5-NS15A BU
1894-PTFIX 12X2 5-NS15A BU
无类别的
--
大陆
立即发货

Distribution block - Block with horizontal alignment - The blocks can be bridged with one another via the conductor shaft. For corresponding plug-in bridges - see accessories - nom. voltage: 690 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 12 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 31.5 mm - color: blue - mounting type: NS 15
1最小包装量--
添加到询价列表







哦! 它是空的。