Phoenix Contact PTFIX 2X2 5 GNYE
- 收藏
- 对比
PTFIX 2X2 5 GNYE
1894-PTFIX 2X2 5 GNYE
无类别的
--
大陆
立即发货

Distribution block - Basic terminal block - nom. voltage: 450 V - nominal current: 24 A - connection method: Push-in connection - number of connections: 2 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 5.2 mm - height: 21.7 mm - color: green/yellow - mounting type: Free-hanging - Direct mounting with flange - adhesive
1最小包装量--
添加到询价列表







哦! 它是空的。