Phoenix Contact PTMC 1 5/32-2 /BU
- 收藏
- 对比
PTMC 1 5/32-2 /BU
1894-PTMC 1 5/32-2 /BU
无类别的
--
大陆
立即发货

Marshalling patchboard - nom. voltage: 500 V - nominal current: 17.5 A - cross section: 0.14 mm² - 2.5 mm² - AWG: 14 - 26 - connection method: Push-in connection - number of positions: 8 - number of connections: 128 - width: 44 mm - length: 73.2 mm - color: gray - color of connection elements: blue - mounting: Wall mounting
1最小包装量--
添加到询价列表







哦! 它是空的。