Phoenix Contact PTPOWER 35-FE
- 收藏
- 对比
PTPOWER 35-FE
1894-PTPOWER 35-FE
无类别的
--
大陆
立即发货

High-current terminal block - nom. voltage: 1000 V - nominal current: 125 A - connection method: Power-Turn connection - number of connections: 2 - number of positions: 1 - cross section: 2.5 mm² - 35 mm² - AWG: 12 - 2 - width: 16 mm - color: black/yellow - mounting type: NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。