Phoenix Contact PTRVB 8-FI
- 收藏
- 对比
PTRVB 8-FI
1894-PTRVB 8-FI
无类别的
--
大陆
立即发货

Potential distributors Nom. voltage: 250 V Nominal current: 17.5 A Cross section: 0.14 mmA² - 2.5 mmA² AWG: 14 - 26 Connection type: Push-in connection Number of positions: 8 Number of connections: 29 Width: 8.3 mm Length: 100 mm Color: gray Color of connection elements: black Assembly: NS 35/7 5 NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。