Phoenix Contact RBO 6-F
- 收藏
- 对比
RBO 6-F
1894-RBO 6-F
无类别的
--
大陆
立即发货

Bolt connection terminal block - nom. voltage: 800 V - nominal current: 125 A - connection method: Bolt connection - number of connections: 2 - width: 17 mm - height: 39.7 mm - color: gray - mounting type: direct screw connection
1最小包装量--
添加到询价列表







哦! 它是空的。