Phoenix Contact RC-06S1N12QBEJ
- 收藏
- 对比
RC-06S1N12QBEJ
1894-RC-06S1N12QBEJ
无类别的
--
大陆
立即发货

Rear panel feed-through with Pg9 connection thread straight shielded: yes Screw locking M23 Number of positions: 6 Type of contact: Socket Solder connection Axial O-ring Central fixing Panel thickness min.: 0.8 mm Panel thickness max.: 6.5 mm Cable diameter: 6.5 mm ... 7.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。