Phoenix Contact RSCWE 6-3/16
- 收藏
- 对比
RSCWE 6-3/16
1894-RSCWE 6-3/16
无类别的
--
大陆
立即发货

Test terminal strip - nom. voltage: 400 V AC/DC - connection method: Ring cable lug - number of connections: 32 - number of positions: 16 - width: 163 mm - height: 70.1 mm - color: gray - mounting type: Wall mounting
1最小包装量--
添加到询价列表







哦! 它是空的。