Phoenix Contact SC 2 5-RZ/12
- 收藏
- 对比
SC 2 5-RZ/12
1894-SC 2 5-RZ/12
无类别的
--
大陆
立即发货

COMBI receptacle - nom. voltage: 500 V - nominal current: 24 A - connection method: Spring-cage connection - number of connections: 1 - number of positions: 12 - cross section: 0.08 mm² - 4 mm² - AWG: 28 - 12 - width: 62.4 mm - height: 21.8 mm - color: gray - mounting type: on mounting plate
1最小包装量--
添加到询价列表







哦! 它是空的。