Phoenix Contact SPTA 5/10-7 5-ZB
- 收藏
- 对比
SPTA 5/10-7 5-ZB
1894-SPTA 5/10-7 5-ZB
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 41 A - rated voltage (III/2): 1000 V - nominal cross section: 6 mm² - pitch: 7.5 mm - number of positions: 10 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 30 - color: green - Pin layout: linear double pinning - Solder pin [P]: 4.6 mm
1最小包装量--
添加到询价列表







哦! 它是空的。