Phoenix Contact ST 16-TWIN BU
- 收藏
- 对比
ST 16-TWIN BU
1894-ST 16-TWIN BU
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 1000 V - nominal current: 76 A - connection method: Spring-cage connection - number of connections: 3 - cross section: 0.2 mm² - 25 mm² - AWG: 24 - 4 - width: 12.2 mm - color: blue - mounting type: NS 35/15 - NS 35/7 5
1最小包装量--
添加到询价列表







哦! 它是空的。