Phoenix Contact ST 2 5-TWIN-DIO/L-R
- 收藏
- 对比
ST 2 5-TWIN-DIO/L-R
1894-ST 2 5-TWIN-DIO/L-R
无类别的
--
大陆
立即发货

Component terminal block - with integrated diode - nom. voltage: 800 V - nominal current: 0.5 A - connection method: Spring-cage connection - number of connections: 3 - cross section: 0.08 mm² - 4 mm² - AWG: 28 - 12 - width: 5.2 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。