Phoenix Contact ST-6ES1N8ACK03S
- 收藏
- 对比
ST-6ES1N8ACK03S
1894-ST-6ES1N8ACK03S
无类别的
--
大陆
立即发货

Panel feed-through - straight - SPEEDCON locking - M17 - number of positions: 6 PE - type of contact: Socket - Crimp connection - Flat gasket - 4x ? 3.2 - shielded: yes - flange dimensions: 25.75 mm x 25.75 mm - cable diameter range: 5 mm ... 9 mm
1最小包装量--
添加到询价列表







哦! 它是空的。