Phoenix Contact STTB 2 5-DIO/O-U
- 收藏
- 对比
STTB 2 5-DIO/O-U
1894-STTB 2 5-DIO/O-U
无类别的
--
大陆
立即发货

Component terminal block - with integrated diode - nom. voltage: 500 V - nominal current: 22 A - connection method: Spring-cage connection - cross section: 0.08 mm² - 4 mm² - AWG: 28 - 12 - length: 67.5 mm - width: 5.2 mm - color: gray - mounting: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。