Phoenix Contact UC-EMLP (49X15) SR
- 收藏
- 对比
UC-EMLP (49X15) SR
1894-UC-EMLP (49X15) SR
LED 照明 - 白色
--
大陆
立即发货

Plastic label - Sheet - silver - unlabeled - can be labeled with: BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - PLOTMARK - CMS-P1-PLOTTER - mounting type: adhesive - lettering field size: 49 x 15 mm - Number of individual labels: 4
1最小包装量--
添加到询价列表
UC-EMLP (49X15) SR详情
Phoenix Contact UC-EMLP (49X15) SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
0个相似型号
UC-EMLP (49X15) SR拓展信息
UCT-EM (7X10)
Phoenix Contact
UC-TMF 6 YE
Phoenix Contact
WMTB HF (40X12)R
Phoenix Contact
0807423
Phoenix Contact
2876672
Phoenix Contact
UCT-EM (10X8)
Phoenix Contact
UCT-EM (20X8)
Phoenix Contact
UK 6-TK-P
Phoenix Contact
UC-TM 10 YE
Phoenix Contact
UKK5-HESILED24(5X20)
Phoenix Contact







哦! 它是空的。