Phoenix Contact UCT-EMP (29X8)
- 收藏
- 对比
UCT-EMP (29X8)
1894-UCT-EMP (29X8)
LED 照明 - 白色
--
大陆
立即发货

Snap-in markers - Sheet - white - unlabeled - can be labeled with: TOPMARK NEO - TOPMARK LASER - BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - THERMOMARK PRIME - THERMOMARK CARD 2.0 - THERMOMARK CARD - mounting type: snapped into marker carrier - lettering field size: 29 x 8 mm - Number of individual labels: 15
1最小包装量--
UCT-EMP (29X8)详情
Phoenix Contact UCT-EMP (29X8)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
系列
*
UCT-EMP (29X8)拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。